Videos
Featured Videos
Explore the SPX-B family servo gearbox, featuring CaesarPlanetary® and KOFON® technology for reliable performance in regular-level machinery and automation.
- Advanced Technology:
- Powered by the latest helical gearing and integrated gear housing technology.
- Offers high gearbox strength and stability for regular-level precision applications.
- Key Features:
- Ideal servo gearbox solution for industrial applications requiring robust performance.
- Provides flexibility with options for regular precision levels.
- Applications:
- Perfect for regular-level machinery and automation in industrial settings.
Mastering High Precision Motion Solutions Worldwide
This is our KOFON® AMR application demonstration platform, it display the great integration of the three core product lines:
- KGV® Solution: Planetary gearbox drive wheel, it integrates external gear ring drive technology, one-piece high-stiffness planetary gear housing technology and helical gear grinding technology. This solution featured with super compact design, high load-bearing capacity, and long service lifetime characteristics. It would be also the powerful point for the AMR unit driving system.
- Elitewave®: Strain wave gear, base on the high performance, high ratio and super compact engineering. It become the great solution and powerful point for the AMR lifting system.
- Rollsate®: Planetary roller screw, which has the characteristics of high precision and high load-bearing capacity. It can provide super high torque with compact size.
wheel installation guiding
The strain wave gear KSB-HO | KOFON® simplicity box type provides hollow shaft options for robot and tooling application, the great advantages:● high positioning and rotational accuracy● high repeatability accuracy● high torque and torsional stiffness● gearing backlash free● long service lifetime● super compact design● simple installation● flexible for application designThe available wave gear sizes: 14~50The available wave gear ratios: 50~160The customized wave gear solution also be available.It would be the perfect ultra precision gearing solution for high level robot and tooling machine applications.
The KGV gearbox wheel solution featured with powerpoint as bellows: - Great high loading capacity. - Full cage constructure with high rigidity. - Super compact while save more room for engineering. - Low starting torque to save energy. - Helical gearing technology to reach high motion efficiency. - KGV would be your reliable AGV&AMR motion solutions.
Million units serve for global automation market more than 10 years. This is powerful KPE/KPL family servo gearbox | CaesarPlanetary® | KOFON®.With the Same Material, We Build the Palace.---- Ernest Miller Hemingway
See how perfect the KGV wheel solution work for the AMR driving systems.
Thanks to the powerful feeding robotics technology, CaesarPlanetary®| KOFON® servo gearbox manufacturing can reach high efficiency level and bring more value to global customers.
With the Same Material, We Build the Palace.
---- Ernest Miller Hemingway
KOFON® Motion Group takes a proactive approach to sustainability, showcasing significant achievements in renewable energy. To date, the company has established over 70,000 square meters of solar photovoltaic installations, with a total installed power capacity of 10 megawatts. This reflects KOFON®''s commitment to reducing environmental impact and promoting clean energy solutions.