Custom Low-Backlash KPH Servo Gearbox, 4:1-100:1
Featured Product from KOFON Motion Group
Product Overview
High-precision motion control requires gearboxes with exceptional accuracy, rigidity, and load capacity. The KPH servo gearbox series is engineered for demanding applications, delivering high radial and axial performance with minimal backlash.
Key Features
- Advanced helical gearing: smooth, quiet operation and high torque transmission efficiency
- Master caged-spindle planetary carrier: patented design for superior precision and load distribution
- Super taper roller bearings: support high radial and axial forces, enhancing durability and stability
- Integrated gear housing: optimized design improves stiffness and alignment, reducing vibration and wear
Highlight Specifications
- Gear ratios: 4:1 to 100:1
- Nominal torque: 14 Nm to 1800 Nm
- Output: disc output connection available
Gearbox performance data, dimensions, selection instructions, drawings, and ordering instructions are available on our website. Visit kofon-motion.com for complete details.
Custom Configuration
- Flexible output and ratio options, including disc output
- Customizable lubrication: synthetic and low-temperature greases for specialized operating conditions
Contact KOFON to discuss a custom KPH gearbox configuration for your application.
Applications
- Advanced automation
- Precision machinery
- High-precision motion control applications
Manufacturing Capability
KOFON Motion Group was established in 2010 and has grown into a global specialist in high-precision motion technologies, now employing over 1,080 staff worldwide.
- In-house heat treatment centers supporting durability and precision in power transmission components
- Proprietary technology platforms spanning planetary gearboxes, strain wave gears, and precision roller screws
- Experience across a wide range of industries, including robotics, intelligent logistics, factory automation, semiconductor, and medical equipment
- Active global presence at major industry exhibitions such as AUTOMATE and ATX West
Get in Touch
Contact KOFON today to discuss a custom KPH servo gearbox for your high-precision motion application.