Dual-Arc Tooth Profile Gear

Featured Product from KOFON Motion Group

More Info Email Supplier Request a Quote

Strain wave gear performance has traditionally been limited by tooth profile constraints, affecting load capacity, dynamic stability, and precision in high-demand applications. The Elitewave® dual-arc tooth profile gear overcomes these challenges with a 30% increased engagement ratio, enabling simultaneous contact across more teeth for smoother torque transmission and evenly distributed loads.

Optimized conjugate geometry reduces sliding by 20%, mitigating wear and heat generation while extending service life by over 40% under high-cycle fatigue conditions. Noise suppression is also enhanced, with vibration modes minimized to achieve sound levels below 55 dB—critical for high-precision robotics and tooling applications.

Validated by over 7 years of global adoption in industrial automation, Elitewave® combines patented design with cutting-edge research on spatial deformation compensation and dynamic meshing, offering unparalleled reliability. With global patent protection and a focus on sustainability, it reduces maintenance cycles and material waste while delivering superior performance.

Join the motion control revolution—choose Elitewave® dual-arc tooth profile gear to enhance precision, efficiency, and system reliability in your robotics and automation projects.