High-Efficiency KPL Planetary Gearhead
Featured Product from KOFON Motion Group
The KPL Planetary Gearhead combines high torque, low backlash, and energy-efficient design for demanding industrial applications. Crafted from forged alloy steel and advanced heat-treated, it delivers durability, reliability, and precise operation.
Key Features & Applications:
-
Wide Gear Ratio: 3–512:1 for versatile applications.
-
High Torque: Rated output 177–18,142 in-lbs, suitable for heavy-duty tasks.
-
Helical Gearing & Low Backlash: Smooth, quiet operation with 3–12 arcmin precision.
-
Advanced Bearings: Needle roller bearings improve load capacity and reduce wear.
-
Robust Speed & Temperature Range: Up to 8000 rpm; -25°C to 90°C operation.
-
Applications: Ideal for robotics, conveyors, and automation systems requiring precision, reliability, and long service life.
Choose KPL gearheads for efficient, precise, and reliable industrial performance.