Announcements
KOFON's micro precision planetary gearbox delivers high torque density and rigidity in a compact body, with gear ratios from 3.9 to 1135 and up to 12 Nm maximum instantaneous torque. Alloy forged steel, helical gears, and full needle roller bearings suit precision robotics, automation, and medical devices, with custom keyway, grease, and adaptor flange options.
(read more)The KPL series represents our top-tier high precision planetary gearboxes. Engineered with alloy forged steel, advanced heat treatment, and cutting-edge helical gear design, KPL gearboxes are built for exceptional rigidity and performance in high-precision applications.
(read more)Robust KPE planetary gearbox with high precision, efficiency, low noise, and long service life, ideal for robotics, machine tools, and industrial automation.
(read more)KOFON Motion provides precision planetary gearboxes with high accuracy, compact design, and reliable torque transmission for automation, robotics, medical equipment, and industrial motion systems.
(read more)KOFON's KGV drive wheel boosts AMR driving efficiency and responsiveness while minimizing downtime and maintenance. It fits easily into existing AMR designs and handles obstacles and dynamic environments smoothly, supporting warehouses, factories, and distribution centers. Custom integration and technical support are available.
(read more)Alloy-forged precision planetary roller screw with advanced heat treatment, helical gear transmission, and high-strength roller bearings. Engineered for high-load, high-precision, and long-life industrial applications.
(read more)Delivering RV-level precision, torque capacity, and reliability at a lower cost, this planetary gearbox is designed for heavy-duty industrial robot joint applications.
(read more)KOFON CaesarPlanetary high-precision planetary gearboxes combine low backlash, high torque capacity, compact construction, and configurable gear ratios and mounting options for demanding automation and motion-control systems.
(read more)Designed for high-precision motion systems, the KPG servo gearbox combines 1–7 arcmin backlash, high torque capacity, and rigid planetary architecture for robotics, semiconductor, and advanced manufacturing applications.
(read more)Visit KOFON at the China International Industry Fair (CIIF) 2026, October 12–15 at the National Exhibition and Convention Center in Shanghai, Booth 7.1H, E166. See KOFON’s latest precision reducers for humanoid robots, developed for 2026, and discover how KOFON is driving the future of intelligent manufacturing.
(read more)KOFON's strain wave (harmonic) gears deliver zero-backlash operation, a coaxial shaft design, and a high torque-to-weight ratio for micron-level precision motion control. Compact and durable, they suit industrial robots, tooling machines, medical devices, and automation systems where space-saving design and repeatable accuracy are critical.
(read more)Reliable Motion Control for Demanding Applications
(read more)KOFON Motion integrated joint modules combine motors, gearboxes, dual encoders, and drives into a compact solution that delivers high torque, precise motion control, and simplified integration for robotics and intelligent automation.
(read more)Compact, high-torque micro planetary gearbox designed for precision motion control in space-constrained applications. Ideal for industries requiring high torque and accuracy.
(read more)KPLF inline planetary gearboxes deliver high torque, precision motion, and up to 97% efficiency for robotics, automation, and CNC machinery.
(read more)KOFON® delivers high precision gear solutions for planetary, engineering, and spiral bevel gearboxes, supporting machine tools, robotics, intelligent logistics, and new energy applications worldwide.
(read more)KR128-22 joint reducer delivers high torque density, low backlash, and high efficiency, enabling stable, precise motion control for humanoid robots and advanced robotic systems requiring reliable and compact transmission solutions.
(read more)KOFON precision planetary gearboxes deliver compact, high-torque, and micron-level accuracy transmission solutions for humanoid robots, semiconductor automation, and advanced motion systems.
(read more)KOFON Motion provides custom planetary roller screws with high rigidity, precision motion performance, and heavy-load capability for industrial automation, CNC machinery, and advanced motion control systems.
(read more)KOFON's KGV planetary gearbox wheel combines precision gearing, a robust steel bracket, and a wear-resistant rubber tire for high efficiency, low noise, and maintenance-free operation in AGVs. Optimized inertia and limited temperature rise support continuous duty in warehouses, manufacturing, logistics, and robotics, with flexible mounting for easy integration.
(read more)Compact, backlash-free strain wave gears delivering high accuracy, repeatability, and torque for robotics, automation, and other high-precision motion-control applications.
(read more)High-accuracy planetary gearbox delivering low noise, high efficiency, and long service life for robotics, CNC, and industrial systems.
(read more)High-performance planetary roller screw with precision motion, high rigidity, and long-lasting durability for robotics and automation.
(read more)High-performance planetary gearhead with low backlash and high torque for precision automation.
(read more)The KSBG-SO series strain wave gear combines high torque density, compact dimensions, and zero-backlash performance for robotic wrist-axis applications. Designed for precision motion control, it delivers high rigidity, reliable positioning accuracy, and stable operation in space-constrained automation systems.
(read more)KOFON®'s AMR Motion Integration Platform combines KGV® drive wheels, Elitewave® strain wave gears, and Rollsate® roller screws into one compact, high-torque, high-precision solution for AMR drive, lift, and actuation systems. Purpose-built for warehouse automation, smart factories, and logistics handling where size, performance, and durability all matter.
(read more)KPE series planetary gearbox delivers high rigidity, low backlash, and reliable torque for precision motion control applications. Engineered with alloy forged steel, advanced helical gears, and needle roller bearings for superior performance.
(read more)KPLF inline planetary gearbox featuring alloy forged steel construction, helical precision gearing, high rigidity output design, and maintenance-free long service life for demanding motion control systems.
(read more)
KR090-25 modular robot joint integrates a high-torque actuator, precision reducer, dual encoders, and EtherCAT communication, delivering up to 239.9Nm peak torque for advanced robotics and intelligent automation.
(read more)Elitewave® strain wave gear series are designed for high-precision motion control in robotics and automation systems, offering compact structure, zero backlash performance, and a wide torque range for demanding applications.
(read more)Robust, low-backlash KPH servo gearbox for high-precision motion applications with helical gearing and disc output options.
(read more)KOFON Motion’s KPLN planetary gearhead offers ultra-precision levels of 3 and 6 arcmin, featuring hollow output shafts for modular expansion. Ideal for robotics, automation, laser processing, and medical equipment.
(read more)The PL series planetary roller screw combines high load capacity, precise positioning, and long service life in a compact design, making it ideal for robotics, industrial automation, aerospace, and other demanding motion control applications.
(read more)High-performance planetary gearbox with forged steel, helical gears, and ultra-low backlash for robotics and automation applications.
(read more)Learn how to install a classic strain wave gear (harmonic drive) with standard motors for high gear ratios, zero-backlash precision, and space-saving design. Ideal for robotics, tooling machines, and automation applications.
(read more)KOFON servo gearboxes deliver high-precision motion, stable performance, and long service life, enabling reliable operation in robotics, CNC systems, and industrial automation applications.
(read more)The KPE Series compact precision planetary gearbox delivers high torque, low backlash, and wide ratio options from 3:1 to 512:1, ideal for robotics, automation, and motion control applications.
(read more)KPL planetary gearboxes deliver exceptional precision, high efficiency, low noise, and long service life for demanding servo applications.
(read more)Master CageSpindle, a globally patented innovation, elevates constructional strength, stability, and rigidity in Servo Planetary Gearboxes, perfect for manufacturing, robotics, and beyond.
(read more)CaesarPlanetary® KPH servo planetary gearbox delivers ultra-low backlash, high torque density, and exceptional stability for high-precision laser cutting and multi-axis motion systems.
(read more)KR080 planetary joint module integrates motor, gearbox, and encoder to deliver high torque density, precise control, and compact design, ideal for humanoid robots, automation systems, and high-performance motion applications.
(read more)Automated production and robotic coating technology enhance the durability, precision, and consistency of our servo planetary gearboxes, demonstrating strong in-house manufacturing capability.
(read more)KOFON®’s CaesarPlanetary® KPE family offers a high-performance, cost-effective servo gearbox solution for the automation industry. With over 800,000 units delivered globally, these gearboxes deliver exceptional reliability and precision.
(read more)KOFON Motion Group partnered with AICHELIN to develop customized heat treatment processes for planetary gearbox core components, enhancing wear resistance, structural stability, and service life—ideal for automation and industrial equipment.
(read more)The KPLF Series planetary gearbox delivers high torque, low backlash, and reliable motion transmission, providing precise and efficient power transfer for demanding industrial automation applications.
(read more)Next-gen strain wave gear with patented dual-arc design delivers higher engagement, lower sliding, and precise, quiet operation for robotics and industrial automation.
(read more)The KPG series servo gearbox, driven by CaesarPlanetary® technology, delivers ultra-high precision, enhanced durability, and stability, making it ideal for advanced industrial automation applications.
(read more)A high-precision servo planetary gearbox designed for demanding motion control applications, delivering low backlash, high torque, and excellent radial and axial load capacity.
(read more)