SmartPipe™ Compressed Air Piping System
Featured Product from Kaeser Compressors, Inc.
Air line pipe with optimum flow and air quality
SmartPipe's smooth calibrated construction has a low friction coefficient to provide the best possible laminar flow. Full bore fittings minimize pressure drop for optimum flow and energy efficiency. Leak-free connectors prevent air loss and wasted energy.
SmartPipe is ideal for installations that require the highest quality air. The material will not rust or corrode. There are no rough surfaces or interior restrictions that accumulate contaminants. The smooth interior with full bore design allows contaminants to flow to the dryers and filters for efficient removal.
Benefits of SmartPipe compressed air piping:
- Installs faster than other common piping
- No specialized trades needed
- No threading, welding, or brazing pipe
- Simple mounting and connecting hardware
- Can connect to existing systems with other pipe types
- Easy to add on to or disassemble for your changing needs
- Compression style valves and fittings 2 1/2" and below
- Bolt-on style fittings 3" and above
- 10-year warranty
For more information or to be connected with your local authorized Kaeser representative, please call (877) 586-2691.