High Temperature Refrigerated Dryer (HTRD)
Featured Product from Kaeser Compressors, Inc.
Kaeser’s redesigned HTRD is perfect for systems with small piston compressors in the 5-30 hp range, or commercial shops with high discharge temperatures and troubled with dusty, humid ambient air. These small, compact dryers remove moisture and filter contaminants in one compact, easy to install, low maintenance package.
All HTRD models feature a precooler/reheater, chiller, demister and drain trap. Designed to remove water from your air lines, these dryers help extend tool life and eliminate flaws in paint or finishes. Plus, with better air quality, maintenance intervals and the service life of more expensive pneumatic equipment such as CNC and packing machines can also be extended. Maintenance points are easily accessible from the new quick release panel on the front providing even more flexibility for placement.
For more information, visit us.kaeser.com/cleanair. For more information or to be connected with your local authorized Kaeser representative, please call (877) 417-3527.