Kaeser Air System Enclosure
Featured Product from Kaeser Compressors, Inc.
The Kaeser Air System Enclosure (KASE) offers exceptional reliability, simple maintenance, and superior energy efficiency! KASE units can be purchased in several standard configurations including two 100 hp, one 250 hp, or three 100 hp rotary screw compressor units with refrigerated dryers. Kaeser also offers a 125 hp oil-free package with a heat-of-compression dryer as well as other configurations which can be designed to meet specific requirements.
“Instead of selecting compressed air equipment and coordinating onsite installation with construction, mechanical, electrical and plumbing contractors, KASE units provide complete compressed air systems delivered ready to operate in a temperature controlled, weatherproof enclosure,” said Jarno Manzke, Kaeser’s Technical Director. “KASE units are ideal for quickly expanding or replacing a compressed air system to maximize plant productivity, or to remove a source of heat and noise from the plant and free up floor space for other uses.”
KASE units feature a full walk-in design and are rated for 110 mph wind loads, and 50 lbs/sq. ft. snow load. They include fully insulated, sound dampening paneling as well as entry doors and removable access panels for major service. Each KASE arrives on site completely assembled, with all piping, ducting and electrical work done. Just connect main power to the external power disconnect and pipe to the single outlet flange. These systems can easily be remotely monitored, and service providers do not need access to production areas, improving plant safety and security.
For more information on how KASE units can minimize costs while increasing efficiency and flexibility, visit us.kaeser.com/kase. For more information or to be connected with your local authorized Kaeser representative, please call (877) 417-3527