New Titanium Socket Head Cap Screws
Featured Product from Keystone Electronics Corp.
Keystone Electronics has expanded its selection of electronic hardware and screws to include a new series of metric threaded Titanium socket head cap screws.
This new line of products is manufactured from C-276, Grade 2 Titanium meeting DIN912 specifications. These screws are ideal for use in corrosive environments involving seawater, acids or chemicals, petroleum, biomedical and power generation operations.
These titanium screws have a high strength-to-weight ratio and are about 40% lighter than steel screws. Designed with a knurled head featuring a hexagonal drive socket, these screws are available in metric and imperial threads:
M3, M4, M5 and M6 threads and in lengths of 10, 16, 20, 30 and 40mm.
2-56, 4-40, 6-32, 8-32, 10-32, 1/4-20 threads and 1/8" up to 1-1/4" lengths
Other grades and thread styles are available upon request.
Keystone is a major manufacturer of interconnect components and electronic hardware, Keystone’s capabilities include Stamping, Machining, Assembly, CNC and Injection Molding services. Application and Engineering team assistance is available for product modifications and special designs. ISO-9001:2015 certified and RoHS compliant, company headquarters are in the USA with offices in Canada, Europe, Australia and Asia.
For complete details and specifications contact Keystone Electronics Corp., 55 South Denton Ave, New Hyde Park, NY 11040; Tel: (800) 221-5510 or (516) 328-7500; Fax: (516) 328-1080; E-mail: kec@keyelco.com; website: www.keyelco.com