UL Recognized Male PCB Quick-Fit Terminals

Featured Product from Keystone Electronics Corp.

More Info Email Supplier Request a Quote

Innovative Male PCB Quick Fit terminals designed to hold up under repeated mating cycles are in stock and ready for delivery. 

Available in Surface Mount as well as horizontal and vertical Thru Hole Mount configurations. The space saving design makes them ideal for use in dense PCB boards and offer easy access for connecting and disconnecting Quick-Fit female terminals. 

Our unique Sturdi-Mount style is designed with "fingers" to provide increased PCB mounting strength and stability by maintaining the terminal's perpendicularity to PCB during and permanently after wave soldering.

UL recognized Male quick-fit terminals are manufactured from Brass and supplied with a Tin Plate.

 

THM Version Tab Sizes:

0.110" (2.8mm) - Supplied in Bulk

0.187" (4.8mm) - Supplied in Bulk

0.205" (5.2mm) - Supplied in Bulk

0.250" (6.4mm) - Supplied in Bulk and on Continuous Reel

 

SMT Version Tab Size:

0.250" (6.4mm) - Supplied in Bulk and Tape & Reel