Miniature Metric Binding Post Screw Terminals

Featured Product from Keystone Electronics Corp.

More Info Email Supplier Request a Quote

The latest innovation from Keystone Electronics Corp. are miniature, screw terminal type binding posts suited for 22-14 AWG wires designed for use in high density PCB packaging.

Rated 15 Amps, these compact, low profile terminals feature easy access for horizontal wire entry and are available in a horizontal or vertical screw position facilitating a broad range of wire management and design applications.

 These screw terminals are manufactured from Brass with Tin Plate to ensure low contact resistance and ease of use on PCBs. Mini Binding Post screw terminals are supplied with an M2.5 threaded Zinc Plated Steel screw which is pre-installed for simplified installation

Cat. # 8734 - Horizontal Orientation of lock down screw

Cat. # 8730 - Vertical Orientation of lock down screw

Cat. # 8737 - Vertical Orientation of lock down screw with wire contact