Universal Transmitter for Resistance Applications
Featured Product from Knick Interface LLC
The Knick A20230 provides connection possibilities for all standard potentiometers for angle, position determination, path measurement, or setpoint specification. Any special measuring task can be addressed with customer specific versions of A20230 in the same 6 mm housing.
Facts and Features
Universal usability: with potentiometers, resistive sensors, remote resistance transducers and similar sensors Intuitive configuration of
Basic parameters: easy, without tools, using 4 rotary and 8 DIP switches.
Calibrated range selection: without complicated trimming.
Convenient adjustment: start and end points are directly adjusted “at the push of a button“ using the teach-in function.
Protective separation: according to EN 61140 – protection of the maintenance staff and downstream devices against excessively high voltages up to 300 V AC/DC.
Minimum space requirement: with a 6mm modular enclosure – more transmitters per meter of mounting rail.
Low-cost assembly: quick mounting, convenient connection of power supply via DIN rail bus connectors.