Videos
Featured Videos
Discover how the P16800 speed signal duplicator from Knick Interface simplifies integration of modern train control systems like CBTC, Passenger Information Systems (PIS), brake control, and more, without the need to install additional speed sensors. This SIL-rated device duplicates existing speed sensor signals, supports Direction of Travel (DoT), and offers frequency division for flexible signal output. Designed to behave just like a real speed sensor, the P16800 helps avoid the high cost, complexity, and space limitations of adding new sensors to the train bogie, meaning there is no need for installing extra speed sensors in these space-constrained areas. Whether you''re upgrading your fleet or designing next-gen rolling stock, the P16800 delivers precise signal duplication with minimal effort.
Measure with Confidence. Isolate with Certainty. When you''re dealing with high-voltage DC systems, safety and precision can''t be optional. The P45000 from Knick delivers: • SIL 2 certified (SIL 3 redundant) • Continuous isolation up to 4.8 kV • Measurement up to 3 kV DC • Designed for demanding industrial and control environments Whether it''s measuring rectifier outputs, battery strings, or critical control systems, the P45000 ensures safe and accurate voltage monitoring in a compact and robust package.
Isolation is the foundation of safety and accuracy in high-voltage measurement. In this video, we highlight why Knick''s transducers are trusted across demanding applications from energy storage to rail and industrial systems. With true 3-port galvanic isolation, our devices ensure reliable signal integrity, protect equipment and personnel, and maintain precise measurement performance even in the harshest environments.
Learn how Knick''s P16800 Speed Signal Duplicator provides safe, non-intrusive access to existing speed sensor signals for modern rail applications. Discover how it enables integration of additional control and monitoring systems without adding bogie-mounted sensors, reducing installation time, maintenance, and lifecycle costs while maintaining functional safety.