Enhanced Flexibility with Knick Special Products
Featured Product from Knick Interface LLC
Enhanced Flexibility with Knick Special Products – P27000
One way that Knick looks to bring additional value to our Customers is through product customization. This flexibility with product modification sometimes includes enhanced functionality over and above what is possible with our standard product offering. This allows Customers to tailor Knick solutions for their exact application requirements.
One example of Knick’s commitment to customization is found with a special product variant of the P27000 universal high voltage signal conditioner. Known for its robust isolation and versatility in industrial environments, the P27000 signal conditioner has long been a trusted solution for high-precision electrical measurements. The customized P27000H1-S033 expands this measurement capability by reaching down to the micro-amp (μA) level while also extending up to 1 A. This enhanced functionality opens new possibilities for applications requiring precise current monitoring, all while maintaining the reliability and isolation that define the P27000 series.
Micro-Current to Amp Measurements
The enhanced P27000H1-S033 extends its measurement capabilities to ultra-low currents, with ranges of 0...10 μA and 0...100 μA, as well as higher currents up to 0...1 A. Compared to the standard P27000, which measured currents to 100 mA, the low-end sensitivity has improved by 4 orders of magnitude, while also extending the high-end range to 1 A. All measurements for the special device are then seamlessly represented through a standard 0...10 V output.
This new micro-current capability makes the P27000H1-S033 an ideal choice for sensitive applications such as evaluating semiconductor leakage test currents, where precise detection of extremely small currents is critical for identifying defects and ensuring product reliability. The device variant does not compromise the quality features seen with the standard product to achieve these new measurement ranges and continues to deliver Knick’s industry-leading isolation, ensuring signal integrity and safety, even in high voltage environments.
Unmatched Flexibility in Electrical Measurements
With this new capability to measure extended current ranges, the P27000H1-S033 continues to exemplify Knick’s dedication to precision, versatility, safety, and adaptability. It opens doors to new possibilities, particularly in fields requiring ultra-sensitive current monitoring.
Contact us to explore how the P27000H1-S033, and other Knick products, can help to solve your critical applications. Together, we can push the boundaries of what is possible with electrical measurement and signal conditioning.
Knick Interface - Enhanced Functionality Product Summary:
|
Part #: |
P27000H1-S033 |
|
Special Feature(s): |
Measurement down to 10 μA and up to 1 A Standard output of 0…10 VDC |
|
Other Information: |
Continuous isolation to 1000 VDC, with all other specifications and certifications of standard P27000 universal signal conditioner retained |
|
Application Example: |
Evaluation of semiconductor leakage test currents |