Knick Special Product - P42000 Increased Accuracy

Featured Product from Knick Interface LLC

More Info Email Supplier Request a Quote

Enhanced Flexibility with Knick Special Products – P42100D3 High Accuracy DC Voltage Transducer

One way that Knick looks to bring additional value to our Customers is through product customization. This flexibility with product modification sometimes includes enhanced functionality over and above what is possible with our standard product offering. This allows Customers to tailor Knick solutions for their exact application requirements.

A standout example of Knick’s dedication to customization is the specially tailored P42100D3-S010 voltage transducer. Designed to measure voltage in systems up to 3.6 kV, this device delivers enhanced accuracy over the standard model by a factor of 2x. The customized P421000D3-S010 takes the standard 0.3% gain error seen at the measured value, and drops it to 0.15%, improving transmission properties of the device for critical applications where accuracy is paramount.

True Transmission of Voltage Signals in High Potential Applications

In any voltage transducer, gain error (or transmission error) refers to the difference between the reported output of the device and the ideal expected output. It’s a key factor in determining how accurately the device can reproduce the measured voltage at the output. A lower gain error ensures that the transducer provides more precise, linear voltage readings, which is particularly important when the device is integrated into systems requiring high levels of precision, such as control systems or monitoring equipment. By reducing the gain error from 0.30% to 0.15% of the measured value, this customization offers improved measurement accuracy by a factor of 2x, making it a better fit for applications where even slight deviations in voltage readings could have significant impacts.

P42100D3-S010 was developed to support precision power measurement in high current/ high voltage industrial processes, where even small measurement inaccuracies could lead to significant financial losses. In applications where power is calculated as the product of voltage and current readings, maintaining low error margins is critical to optimizing efficiency and cost savings. With its reduced gain error, the P42100D3-S010 ensures that the overall measurement accuracy remains within the stringent requirements of this industry segment. This customization highlights Knick’s expertise in high accuracy voltage measurement solutions, enabling customers to achieve more precise process control, greater efficiency, and improved cost management in demanding environments.

Exemplary Precision and Customization

With the optimized P42100D3-S010, Knick continues to deliver products that meet the challenging application requirements of our Customers. This enhancement showcases our dedication to flexibility, precision, and the ability to meet the needs of unique use cases. Whether for high voltage environments or critical control systems, the P42100D3-S010 is a reliable solution for electrical measurements.

Contact us to discuss how the P42100D3-S010, and other Knick products, can meet your specialized electrical measurement needs. Together, we can push the boundaries of what’s possible in your applications.

Knick Interface - Enhanced Functionality Product Summary:

Part #:

P42100D3-S010

Special Feature(s):

Gain Error Reduced from 0.3% to 0.15%: 2x more accuracy than standard version

Other Information:

Continuous isolation to 3.6 kV DC and all other P42100D3 device properties retained

Application Example:

Precision DC Power Measurement