Versatile & Precise - P27000 Signal Conditioner
Featured Product from Knick Interface LLC
Unlock Versatility and Precision with Knick’s P27000 Signal Conditioner
In today’s fast-paced industrial landscape, precision and adaptability in signal conditioning are crucial. The Knick P27000 signal conditioner excels on both fronts, offering an impressive selection of 480 calibrated input/output combinations, all configurable via DIP switches. This makes it an essential tool for engineers and industrial professionals seeking reliability and flexibility.
Versatile Signal Handling and Precision in High Voltage
The P27000 manages a broad range of voltage and current signals while maintaining high continuous isolation up to 1000 V. Voltage measurements can go down to tens of millivolts and reach up to ±200 V. For current, this device has the capability to measure up to ±100 mA. These signals then get converted into standard outputs such as 0-10 V and 4-20 mA with exceptional accuracy, all while isolating against 1000 V at the input and output. The P27000 can even handle test voltages up to 5 kV.
Ease of Configuration with DIP Switches and Varisoft Program
The P27000’s ease of configuration is a standout feature. Users can quickly set up and adjust the device using DIP switches, making it convenient for field adjustments without specialized tools. For more advanced configuration, Knick’s Varisoft program provides a user-friendly interface for parameter settings and calibration. Check out the measurement capabilities of the P27000 by downloading Knick's VariSoft program at the link below:
Reliable Performance and Applicability
Designed with galvanic isolation between input, output, and power supply, the P27000 ensures signal integrity by protecting against electrical interference. This robust design offers continuous isolation up to 1000 V, both at the input and output. The isolation at both ends of the device is a critical feature for high voltage applications as it enhances safety, signal integrity, noise reduction, and system reliability. This isolation maintains reliability across all calibrated I/O settings, making it ideal for demanding industrial environments.
Flexibility and Future-Proofing
The P27000’s ability to handle diverse signal types and its ease of configuration make it adaptable to evolving industrial needs. This flexibility minimizes the need for multiple devices, streamlining system designs and future-proofing operations. Its broad input range accommodates new sensor technologies as they emerge, ensuring long-term utility.
Conclusion
The Knick P27000 signal conditioner stands out as a versatile and precise solution for a wide range of industrial applications. Its extensive configurability, high accuracy, and robust isolation up to 1000 V make it an invaluable tool for professionals. Discover how the P27000 can enhance your signal conditioning needs by visiting the link below!