Enhanced Safety Certified Surface Mount MLCCs

Featured Product from Knowles

More Info Email Supplier Request a Quote

Knowles Precision Devices' Safety Certified capacitors comply with international UL and IEC/EN specifications, with certification by UL, cUL and TUV, and offer the benefits of a lower profile and less board space. They are available in case sizes 1808, 1812, 2211, 2215 and
2220, and all are available with the option of FlexiCap™ termination to reduce the risk of mechanical cracking. All parts have a CTI ≥ 600, allowing us to offer the SYS range with an even smaller platform suitable for use in equipment within the scope of IEC 62368.

Whether it’s AEC-Q200 standards, modems, AC-DC power supplies or applications where lightning strike or other voltage transients represent a threat to electronic equipment, our Safety Certified
capacitors allow us to meet a variety of demands.