VM2

Featured Product from Knowles

More Info Email Supplier Request a Quote

To address the growing demand for higher power density and more volumetrically efficient converters in both EV and industrial markets, the VM2 range of the Class I Ceramic C0G Capacitor Series has a maximum capacitance of 44nF/1kV and 66nF/630V in a compact chip size of 1210. Well suited to support LLC type DC/DC converters in demanding environments, the VM2 range has a unique, vertical-mount construction and offers higher capacitance in a single, compact unit.

The VM2 series of C0G ceramic capacitors includes: • 500V: 39nF – 66nF • 630V: 39n – 66nF • 1kV: 27nF – 44nF


FEATURES • Compact size • Operating temperature -55C to 125C • Available in AEC-Q200 qualified and industrial grade • Novel internal electrode design increases performance when handling ripple current • Unique construction allows market leading 66nF/630V and 44nF/1kV


BENEFITS • Extended capacitance range of up to 66nF -630V; 44nF -1kV in compact size 1210 • Offers higher capacitance in single unit allowing it to replace multiple components in a resonant circuit of LLC type DC/DC converters • Exceptional ESR and improved thermal performance • Stability under DC voltage


APPLICATIONS • High power DC/DC converters for industrial and automotive (EV) applications - On board charging