Announcements

Kuriyama of America, Inc. has promoted these products / services:

Kuriyama of America, Inc. - Crimpers Designed with You in Mind™

With a wide variety of models and an ever-growing array of options and accessories; KuriCrimp crimpers and equipment are designed to fit your needs, not the other way around. In addition, we pride ourselves on engineering custom solutions to your most difficult assembly challenges.

The KuriCrimp System

The KuriCrimp System represents the coming toge... (read more)

Kuriyama of America, Inc. - Fire Products for America’s Best Firefighters

For over 50 years, Kuriyama Fire Products has been supplying fire hose, fire nozzles and fire accessories to firefighters across the world. We offer equipment for a variety of firefighting needs that are broken down into three divisions: Municipal, Industrial, and Forestry. It’s our mission to provide firefighters everywhere with the highest quality fire hose, nozzles and support e... (read more)

Kuriyama of America, Inc. - Thermoplastic Industrial Hoses

Our Spring Series continues with Tiger Yellow (TY) and TSD series; general application includes agriculture liquid fertilizer, manure handling, suction, and discharge. Visit our site to learn more about Tigerflex industrial hose (read more)

Kuriyama of America, Inc. - Not all sheet rubber is created equal!

Kuriyama Sheet Rubber is produced to strict quality standards and is certified to meet ASTM D2000 specifications. (read more)

Kuriyama of America, Inc. -  Prevent static build-up with VOLTBUSTER

We're experiencing a little Winter Wonderland in the Chicago area already! Let us help with the static season with our Tigerflex™ Voltbuster™ VOLT™.
Our Voltlbuster series features an innovative design that effectively dissipates static to ground, helping prevent static build-up and reducing the potential for dangerous electrostatic discharges when transferring pow... (read more)

Kuriyama of America, Inc. - Eliminate cumbersome rigid pipe installations

The Oroflex Well Flexible Riser System

Your Flexible Alternative! Eliminate cumbersome rigid pipe installations and the associated corrosion and scaling that occurrs over time. NSF 61 certified. Visit us at WEFTEC Booth 8402 Add to Planner (read more)

Kuriyama of America, Inc. - The Kuriyama Hydraulic Hose Connections System

A complete hydraulic hose system from trusted global brands Alfagomma® Hydraulic Hose, Piranhaflex® Thermoplastic Hydraulic Hose and O+P Crimpers®. Join the alliance at Kuriyama Hydraulic Connections.

View the catalog here. (read more)

Kuriyama of America, Inc. - Easy-Handling Textile Concrete Pumping Hose

Easy-handling, textile-reinforced construction for use on trailer mounted line pumps where longer hose lengths are required.

Features and Advantages

Heavy Duty Construction - Durable, thick walled construction, resists kinking, elongation and vibration during operation. All sizes rated to working pressure of 1275 PSI with 2:1 safety factor.
Textile Yarn Reinforc... (read more)

Kuriyama of America, Inc. - Construction Duty Steel Reinforced Concrete Hose

Conqueror™ T740AA 1275 PSI Construction Duty Steel Reinforced Concrete Pumping Hose

Heavy-duty, steel-reinforced construction for use on concrete boom pumps and other demanding applications.

Features and Advantages

Heavy Duty Construction - Durable, thick walled construction, resists kinking, elongation and vibration during operation. All sizes rated to... (read more)

Kuriyama of America, Inc. - Staplelok Hydraulic Mining Fittings

Available options:

  • Rapid Staplelok Male
  • Super Rapid Staplelok Male
  • Super Rapid Staplelok Female
  • Rapid Staplelok Staple, D Type, Stainless Steel
  • Super Rapid Staplelok Staple, D Type, Stainless Steel

Learn More (read more)

Kuriyama of America, Inc. - Alfabiotech Evolution 5000 MINETUFF Hydraulic Hose

Alfabiotech Evolution 5000 MINETUFF - E5K Hydraulic Hose

E5K - 4 or 6 wire Spiral
Exceeds EN856 4SP sizes 5/8", 3/4" and 1"
Exceeds EN856 4SH sizes 1 1/4"
Exceeds SAE 100R13 sizes 5/8" through 2"
ISO 18752/CC 1,000,000+ impulse cycles all sizes
MSHA IC-152/16 approved flame resistance (read more)

Kuriyama of America, Inc. - MINOTAUR 500 PSI Air and Multipurpose Hose

General Applications

  • Air hammer
  • Heavy construction
  • Mining
  • Petroleum transfer
  • Quarry operations
  • Rock drilling
  • Washdown
  • Water jetting

Tube

Nitrile (NBR), meeting ARPM Class A (High Oil Resistance).

Reinforcement

4-Spiral polyester yarn.

Cover

... (read more)

Kuriyama of America, Inc. - Oroflex® Terrain™ Layflat Oilfield Hose/Accessory

Kuriyama Layflat Oilfield Hose & Accessories

  • Manufacturer of heavy duty polyurethane and PVC/Nitrile hose to the oil and gas industry
  • Complete 660'assemblies in stock and ready to ship!
  • High quality, ISO 9001 European design and manufacturing

View Brochure

See Options (read more)

Kuriyama of America, Inc. -  Tri-Couple™ – Three-in-One Coupling System

Kuriyama’s unique Tri-Couple™ fitting design (Patent Pending) eliminates the need for separate fittings when using clamps, sleeves or ferrules. The same great quality Kuriyama couplings are redesigned for maximum inventory control. They are available in Aluminum, ALSH, 316 Stainless Steel, 304 Stainless Steel and Ductile Iron materials. The Tri-Couple™ design is also av... (read more)

Kuriyama of America, Inc. - Kuriyama's 2023 Road Show - on the road again!

We’re hitting the road... again! Kuriyama is excited to get back on the road to show you all our new hose and fittings in 2023!

Where you'll see us... (read more)

Kuriyama of America, Inc. - Air Brake Tubing & Fitting Built for the Long Haul

DOT Air Brake Tubing

General Applications:
• Auxiliary air systems
• Trailer air brake systems
• Truck, bus and commercial vehicle air brake systems

Construction: Specially designed polyester compounds

Service Temperature Range: -85°F (-65°C) to +200°F (+93°C)
Features and Advantages:
• Superior Flexibility... (read more)

Kuriyama of America, Inc. - Tec Flex - Putting the Flex in Metal Hose

See the difference! Up to 25% more flexible than lined metal hose. The characteristics of smooth bore in a single strip! (read more)

Kuriyama of America, Inc. - The Conqueror Line-Concrete Hose and Accessories

Introducing CONQUEROR Concrete Hose and Accessories

The Conqueror Line is a fully integrated system of hose, couplings and clamps; for both standard and heavy duty concrete pumping applications.

The line includes the well-known T740AA Series, with its heavy duty steel cord reinforcement, for highly demanding applications such as concrete boom pumps; as well as the recently... (read more)

Kuriyama of America, Inc. - Voltbuster™ Volt™ Series Hose

New Voltbuster™ Volt™ Series hose by Tigerflex™, features an innovative design which effectively dissipates static to ground, helping prevent static build-up and reducing the potential for dangerous electrostatic discharges. (read more)

Kuriyama of America, Inc. - You don't break for cold, neither should your hose

When the situation calls for a hose that performs well in the cold, there’s no better option than the Tundra Air and Water Hose by Kuri Tec. Other hoses become stiff and hard to handle once the temperature begins to drop. However, Tundra hoses are made with specially engineered, high grade PVC resins, designed to remain flexible at very low temperatures and making it the official c... (read more)

Kuriyama of America, Inc. - OFAQ Polyurethane Potable Water Discharge Hose

OROFLEX® AQUA - OFAQ Series Polyurethane Potable Water Discharge Hose by Kuriyama (read more)

Kuriyama of America, Inc. - VAPR™ Heavy Duty Reinforced Vapor Recovery Hose

Tigerflex™ VAPORFLEX™ - VAPR™ Series Heavy Duty Reinforced Vapor Recovery Hose by Kuriyama (read more)

Kuriyama of America, Inc. - Full Flow Swivel Couplings by Kuriyama

KOA Couplings Full Flow Swivel Couplings (read more)

Kuriyama of America, Inc. - DEF (Diesel Exhaust Fluid) Hose by Alfagomma

T955AA Series DEF (Diesel Exhaust Fluid) Hose by Alfagomma (read more)

Kuriyama of America, Inc. - Temp Tech High Temperature Hydraulic Hoses

Kuriyama Hydraulic Connections, Temp Tech High Temperature Hydraulic Hoses by Alfagomma® (read more)

Kuriyama of America, Inc. - Sphere Lock™ Ball and Socket Couplings by Kuriyama

KOA Couplings Sphere Lock™ Ball and Socket Couplings (read more)

Kuriyama of America, Inc. - OROFLEX® Oil-OFOIL Polyurethane Oil Transfer Hose

OROFLEX® Oil - OFOIL Series Polyurethane Oil Transfer Hose by Kuriyama (read more)

Kuriyama of America, Inc. - 50 Years of Fire Hose and Nozzle Innovation

Bringing You 50 Years of Fire Hose and Nozzle Manufacturing and Innovation (read more)

Kuriyama of America, Inc. - K-Kleen Pressure Washer Hose Assemblies - Kuriyama

K-Kleen Pressure Washer Hose Assemblies by Kuriyama are for use on pressure washers up to 4,000 PSI. The hose tube is water, hot water, detergent solutions resistant, special synthetic rubber. Reinforcement is one or two high tensile steel wire braids. The cover is oil, abrasion and weather resistant special synthetic rubber, black or (blue nonmarking color). The ends are rigid male NPT... (read more)

Kuriyama of America, Inc. - Grease Bandit™ Oil Resistant Grease Trap Hose

Grease Bandit™ GBAND Series Oil Resistant Grease Trap Hose by Kuriyama (read more)

Kuriyama of America, Inc. - Polyurethane Lined Material Handling Hose

Tigerflex™ Amphibian™ AMPH-BK™ Series Heavy Duty Polyurethane Lined Material Handling Hose with Black Colored Cover (read more)

Kuriyama of America, Inc. - Tigerflex™ Tiger Aqua TAQ™ Series Hose by Kuriyama

The Tigerflex™ Tiger Aqua™ Suction and Discharge Hose, is the first hose of its kind manufactured with NSF 61 certified material. The Tiger Aqua is designed for use in applications where a high level of purity is required, such as the transfer of potable water for drinking. In addition to using FDA compliant material, the NSF 61 certification provides an additional level of s... (read more)

Kuriyama of America, Inc. - Alfagomma® Waterblast Hydraulic Hoses by Kuriyama

Alfagomma’s Waterblast Hydraulic hoses are made with an oil and water resistant synthetic rubber tube. The reinforcement is four high tensile steel spirals and the cover is oil, water and ozone resistant synthetic rubber. The hose is designed for very high pressure water jetting service. The WATERBLAST WB 10 Series hose provides 10,000 PSI service for ID sizes 06, 08, 12, and 16. T... (read more)

Kuriyama of America, Inc. - Convoluted Stainless Steel Braid High Temp Hose

Alfagomma® TR14C R14 Convoluted PTFE Stainless Steel Braid High Temp Hose by Kuriyama (read more)

Kuriyama of America, Inc. - Alfagomma® T966AA Cable Protection Hose

Alfagomma Series T966AA Cable Protection hose by Kuriyama, provides cable protection in underground mining operations. Nine sizes are available for working in the tough environment of underground mining applications and are MSHA approved. It is also suitable for light duty air and water applications up to 75 psi working pressures. The black hose cover is made from conductive SBR compound... (read more)

Kuriyama of America, Inc. - Alfagomma® Small Engine Fuel Transfer Hose

Alfagomma® T654AA Series Small Engine Fuel Transfer Hose by Kuriyama (read more)

Kuriyama of America, Inc. - Alfagomma® Conqueror™ Concrete Hose by Kuriyama

Alfagomma Series T74SAA Conqueror Concrete hose by Kuriyama, is a 1275 PSI, construction duty, textile reinforced concrete pumping hose. The easy-handling, textile-reinforced construction, is ideal for concrete placement at casting sites requiring longer hose lengths. Durable, thick walled construction, resists kinking, elongation and vibration during operation. Textile yarn reinforcemen... (read more)

Kuriyama of America, Inc. - Alfagomma® Oilwell Cementing Tuff Hydraulic Hose

Alfagomma®AT10KOC Series Oilwell Cementing Supertuff Hydraulic Hose by Kuriyama (read more)

Kuriyama of America, Inc. - Alfagomma® Alfaforest Minetuff Hydraulic Hose

Alfagomma Alfaforest AF3B Series Minetuff hydraulic hose by Kuriyama, is constructed with an oil resistant ultra-low temperature synthetic rubber tube, reinforced with three high tensile steel braids and with an oil, water, ozone and ultra-low temperature resistant synthetic rubber cover. General applications include hydraulic systems with petroleum or water/glycol based fluids, fuel and... (read more)

Kuriyama of America, Inc. - Alfagomma® 6F2AA Series FRAC KING 400 Hose

Alfagomma Series 6F2AA FRAC KING Frac Fluid hose by Kuriyama, is rated at 400 psi and is a durable, rugged and heavy duty hose for applications in the fracing industry. This hose handles typical applications involving hydraulic frack fluids, abrasive slurries, waste water, lubricants, water/sand solutions and high pressure water solutions in the oil and gas fields involved in well drilli... (read more)

Kuriyama of America, Inc. - New! Tigerflex™ Solarguard™ Suction Hose

Tigerflex™ Solarguard™ WST-SLR™ Series hose is a heavy duty PVC fabric reinforced suction & discharge hose with High UV Resistance. It is made with a specially formulated material to resist the cracking that can result from exposure to damaging UV light. Tests show the Solarguard™ material retained 97% of its original tensile strength after prolonged UV exposu... (read more)

Kuriyama of America, Inc. - Phthalate Free PVC hose - Unique crystal clear

A unique crystal clear Phthalate Free PVC hose suitable for applications requiring a vacuum hose with higher pressure capability or as a pressure hose with vacuum capability. (read more)

Kuriyama of America, Inc. - Phthalate Free Hoses with rated working pressures

Heavy wall food and beverage grade Phthalate Free vacuum/transfer hose with rated working pressures. (read more)

Kuriyama of America, Inc. - Air Breathing Hose, low temperature and low odor

A specially-designed non-toxic air breathing hose that provides low temperature flexibility and low odor. (read more)

Kuriyama of America, Inc. - Hydraulic Connections Quick Release Couplings

New! Kuriyama Hydraulic Connections Quick Release Couplings features the Argus line of products from Alfagomma®. Argus couplings are made from high strength carbon steel with TOP COAT chrome-III zinc plating that provides superior resistance to oxidation. Available parts with sizes from ¼” to 1 ½” conform to ISO-A and ISO 7241-1 B standards. Flat Faced coupl... (read more)

Kuriyama of America, Inc. - Piranhaflex™ Series PFLT364 Hydraulic Hose

New Piranhaflex™ Series PFLT364 Low Temp 100R7 Hydraulic Hose is the ideal hose for medium pressure hydraulic lines, commonly used on Fork Trucks to extend hose service life in cold storage applications. (read more)

Kuriyama of America, Inc. - Tri-Couple™ Three-in-One Coupling Solution

Kuriyama's unique Tri-Couple™ fitting design (Patent Pending) eliminates the need for separate fittings when using clamps, sleeves or ferrules. The same great quality Kuriyama couplings are redesigned for maximum inventory control. They are available in Aluminum, ALSH, 316 Stainless Steel, 304 Stainless Steel and Ductile Iron materials. The Tri-Couple™ design is also av... (read more)

Kuriyama of America, Inc. - Kuri Tec® Endure™ Air Brake Tubing

Endure™ Air Brake Tubing retains its flexibility longer than traditional nylon tubing in harsh heat, cold and oil conditions. It's easy to install; fits tight corners. Resists impact cracking in both high heat and sub-zero cold weather conditions; providing longer service life than traditional nylon tubing in these harsh conditions. Endure™ far surpasses traditional nylon tub... (read more)