Small Cell Protected Power Distribution Enclosures
Featured Product from L-com, Inc.
L-com's new small cell protected AC power distribution enclosures are reliable, safe and configurable compact solutions specifically designed for small cell infrastructure applications. These small cell enclosures feature integrated surge protection and power feeds, a NEMA 3R rating, compact footprint and are UL listed to meet industry safety standards and electrical codes. Additionally, these versatile enclosures can be pole, wall or H-frame mounted depending on the application.
The new LC-MM08-5512 and LC-2MMX8-4472 outdoor power protection enclosures are ideal for small cell/5G base station and DAS applications and feature configurable DIN-rail branch breakers, integrated surge protection and dedicated ground/neutral bars. Power service options include 120/240 Vac 50 A or a 120 Vac 60 A main breaker. Furthermore, the rugged LC-MM08-5512 enclosure is suitable for service entrance use.