12G-SDI 4K new robust push-pull connectors
Featured Product from LEMO USA, Inc.
12G-SDI 4K ULTRA HD PUSH-PULL CONNECTORS
The unique link to the Ultra High Definition
LEMO is expanding its field-proven S Series push-pull connectors with the new 1S.275 Series for 12G-SDI (Serial Digital Interface) 4K Ultra High Definition transmission. The new robust push-pull connectors are compliant with the SMPTE ST 2082-1 standard for signal/data transmission and enable a transmission rate of 12 Gbit/s, meeting the 12G-SDI transmission standard and providing eight times the bandwidth of standard HD-SDI in a single link. The chocolate bar shape makes it easier to grip and handle with ease.
This connector is LEMO’s response to the fast-paced technology evolution and market requirements towards high transmission rate, lighter structure, low latency demand in live events for the AVB market segments as well as other market segments for medical imaging platforms like endoscopy and laparoscopy amongst others.
This connector is optimized to allow a smooth transmission with high accuracy, reliability, low return loss, and can replace a dual 6G or Quad 3G links. Today many 4K professional cameras uses Quad link BNC connectors simultaneously to transmit 12G signals for UHD displays. The new LEMO product will allow the transmission of 12G-SDI from a single link connection for UHD displays.
Main features:
- Security of the Push-Pull self-latching
- Compact design for space savings
- Coaxial 75 Ω
- 360° screening for full EMC shielding
- Wide temperature range - 55°C / + 260°C
- Blind mating
- Bend relief colour coding
- Finger proof
- Index protection on mated condition IP50
- Number of mating cycles > 1000
- Latch retention force ( average ) 250 N
- UL compliant
- Knurled crimping collet for improved cable retention
- Low VSWR/Return loss
Follow us on
The Original Push-Pull Connector
LEMO is the acknowledged leader in the design and manufacture of precision custom connection and cable solutions. LEMO's high quality Push-Pull connectors are found in a variety of challenging application environments including medical, industrial control, test and measurement, audio-video and telecommunications.
LEMO has been designing precision connectors for seven decades. Offering more than 75,000 combinations of product that continue to grow through custom specific designs, LEMO and its affiliated sister companies REDEL, NORTHWIRE and COELVER currently serve more than 100,000 customers in over 80 countries around the world.