High speed connector: 1000Base-T1

Featured Product from LEMO USA, Inc.

More Info Email Supplier Request a Quote

High-speed data transfer Twisted pairs connectors catalogue

SPE - Ethernet 1000 Base T1
Single twisted-pair high speed connector
Based on transmission standards (IEEE 802.3), single-pair Ethernet (also called SPE or 1000Base-T1) is integrated into new generations of automobiles.

1000Base-T1 is designed to operate over a single twisted-pair copper cable supporting an effective  data rate of 1 Gbit/sec in each direction simultaneously.

LEMO provides two types of insulators 0B.511 (2 contacts)  and 1B.512 (4 contacts + screen) compatible with Unshielded Twisted Pair (UTP) and Shielded Twisted Pair (STP), the new product is also available in a watertight version in the T series connector.

The connectors are for the automotive and industrial data transfer. The role of SPE is also to gain space and weight (with a more simple cable) also in other markets such as machine, robots and rail technology.

Experience reliable connection with LEMO High Speed connectors
LEMO's precision engineered USB 3.1 and SPE connectors are reliable high speed interconnect solutions designed to withstand demanding environments using twisted pair technology. 

Main Features:

  • Push-Pull self-latching
  • Compatible with unshielded twisted pair (UTP) and shielded twisted pair (STP)
  • 1000BASE-T1 (IEEE 802.3bp)
  • 1000 MBit/s full duplex
  • Open Alliance SPE
  • IP50 / IP68
  • Temp. range -55 °C to 250 °C
  • Solder or print contacts

Follow us on 

 

The Original Push-Pull Connector
LEMO is the acknowledged leader in the design and manufacture of precision custom connection and cable solutions. LEMO's high quality Push-Pull connectors are found in a variety of challenging application environments including medical, industrial control, test and measurement, audio-video and telecommunications.

LEMO has been designing precision connectors for seven decades. Offering more than 75,000 combinations of product that continue to grow through custom specific designs, LEMO and its affiliated sister companies REDEL, NORTHWIRE and COELVER currently serve more than 100,000 customers in over 80 countries around the world.

Video presentation