LEMO connectors are medically approved.

Featured Product from LEMO USA, Inc.

More Info Email Supplier Request a Quote

Medical 
We are living longer and healthier lives yet we face intractable medical challenges: an ageing population; health issues which arise from our longevity and prosperity; health issues which arise from pandemics. Interconnected medical devices are critical components in living healthier lives.

Technical Challenges
Technology in Diagnoses, Treatment and Care
Screening procedures such as medical imaging enable the early detection of numerous conditions and diseases, which in turn provide options for treatment and after care. Data driven medicine makes analysis of large patient groups possible and improves the speed and accuracy of diagnosis. Telehealth facilitates the diffusion of medical information. Surgeons can perform complex, less invasive procedures with increased precision thanks to robot assisted surgery. Prostheses enabling complex movements are driven by microprocessors.

Health, Safety and Hygiene are Prime Consideration
Connectivity plays a crucial role in the medical industry, especially when it comes to ensuring that critical medical devices are running smoothly and saving lives. There are several challenges that need to be addressed to ensure optimal use of medical devices, and connectivity can help in many ways. 

Connectors should be easy to sterilise with sufficient ingress protection from fluids and other contaminants. Ergonomics are a significant factor, particularly in critical situations in which connections need to be made rapidly or frequently without fear of mis-mating. Depending on the application, particular configurations of cables and connectors may be required.

During the COVID-19 pandemic, Group CEO Alexandre Pesci directed every LEMO factory in Switzerland to prioritise making respiratory assistance and intensive care equipment, in support of our partners' race against time. Frontline medical staff know they can trust LEMO to provide power, signals, data and treatments where they are needed most.

The best-in-class medical connections
A prime consideration is, of course, that LEMO connectors are medically approved.

The LEMO Premium Plastic series has been designed to meet international safety and performance standards for medical devices. We offer a wide range of plastic connectors which can withstand multiple sterilisation cycles, as well as single use connectors where sterilisation is not possible.

Fields of application 
Specialist solutions can be designed and engineered based on customer requirements, including the most advanced applications which require high voltage and high-density contacts.

Dedicated applications also include:

  • Pulsed Field Ablation Technology,
  • Catheters and endoscope systems (including diagnostic electrophysiology (EP) catheters),
  • Imaging (including Xray, PET scan, Ultrasound and scintigraphy)
  • Patient monitoring devices,
  • Respiratory systems,
  • Surgery and medical robots

 

Explore our main series for Medical industry:

ORIGINALS - Your configurable solutions

 

REDEL - Your medical preferred solution

 

Follow us on 

 

The Original Push-Pull Connector
LEMO is the acknowledged leader in the design and manufacture of precision custom connection and cable solutions. LEMO's high quality Push-Pull connectors are found in a variety of challenging application environments including medical, industrial control, test and measurement, audio-video and telecommunications.

LEMO has been designing precision connectors for seven decades. Offering more than 75,000 combinations of product that continue to grow through custom specific designs, LEMO and its affiliated sister companies REDEL, NORTHWIRE and COELVER currently serve more than 100,000 customers in over 80 countries around the world.

Video presentation