LEMO’s ratchet 3/4 turn connection system

Featured Product from LEMO USA, Inc.

More Info Email Supplier Request a Quote

 

M SeriesConnectorsratchet coupling
M series connectors are lightweight triplestart ratchet coupling type connectors designed for avionics, military, security, motorsport and heavy duty applications.
The M series is a COTS (Commercial Off-The-Shelf) product, that fulfills the harshest MIL-DTL-38999 requirements in a more compact and lightweight package. It features a very wide range of configurable options to fulfill every applications. 
The LEMO engagement for supplying innovative solutions which meets users highest expectations translates thought the M series in a highly reliable interconnect solution that helps our customers reduce their maintenance and downtime in critical applications. 
The LEMO quality arises from years of expertise in design, manufacturing and quality system where all single M series connectors get identified with a laser engraved part number and production batch number for full traceability from raw materials to fully assembled product.

The M Series connector offer a new innovative design for avionics, military, security, motorsport and heavy duty applications. When selected in one of the high-strength aluminium options, this connector is one of the lightest and most compact of the LEMO product line. A one-grip ratchet locking system enables quick and secure coupling of the connectors. The arctic grip makes it easy to manipulate the connector while wearing gloves or when the connector is located in a difficult to access area

Features:
– Ratchet-coupling mechanism (less than 3/4 turn to seat) 
– Threaded for MIL-DTL-38999M (series III) backshell
– Compact design for space savings 
– Lightweight
– Oil and fuel resistant 
– High vibration and shock resistance
– 360° screening for full EMC shielding 
– Sealed to IP68 when mated
– Colour coding / keying 
– Standard or reverse gender configuration available
– Scoop proof 
– Pin configuration from 2 to 114 contacts

 

Follow us on 

 

The Original Push-Pull Connector
LEMO is the acknowledged leader in the design and manufacture of precision custom connection and cable solutions. LEMO's high quality Push-Pull connectors are found in a variety of challenging application environments including medical, industrial control, test and measurement, audio-video and telecommunications.

LEMO has been designing precision connectors for seven decades. Offering more than 75,000 combinations of product that continue to grow through custom specific designs, LEMO and its affiliated sister companies REDEL, NORTHWIRE and COELVER currently serve more than 100,000 customers in over 80 countries around the world.

Video presentation