LEMO’s latest innovation—the OPTIMA D Series
Featured Product from LEMO USA, Inc.
LEMO's New OPTIMA D Series
LEMO introduces the new OPTIMA D Series, a compact and rugged connector platform engineered for performance in the most demanding environments. Purpose-built for defense, aerospace, and mission-critical systems, the new series combines miniaturized form factors with military-grade reliability.
Key Features:
- IP68 sealing (20m/2h), even when unmated
- MIL-STD-810H compliance – resistant to shock, vibration, and extreme environmental stress
- Push-Pull and Break-Away latching for secure, blind mating
- Modular design with robust 5-way keying for rapid deployment
- Multiple configuration options including high-speed USB, Ethernet, multipole, and coaxial
With a compact, overmolded design that’s 25% shorter than standard LEMO connectors, the OPTIMA D Series enables space-constrained integration without compromising signal integrity or ruggedness. LEMO also provides full cable assembly services, including custom overmolding, complex harness design, private labeling, and certified production (IPC-620, ISO 9001, AS9100,
MIL-STD-810).
Follow us on
The Original Push-Pull Connector
LEMO is the acknowledged leader in the design and manufacture of precision custom connection and cable solutions. LEMO's high quality Push-Pull connectors are found in a variety of challenging application environments including medical, industrial control, test and measurement, audio-video and telecommunications.
LEMO has been designing precision connectors for seven decades. Offering more than 75,000 combinations of product that continue to grow through custom specific designs, LEMO and its affiliated sister companies REDEL, NORTHWIRE and COELVER currently serve more than 100,000 customers in over 80 countries around the world.