NEW M Series Single Pair Ethernet
Featured Product from LEMO USA, Inc.
NEW M Series Single Pair Ethernet
LEMO is proud to announce the launch of the LEMO OPTIMA M Series Single Pair Ethernet (SPE) – a breakthrough in high-speed connectivity.
This cutting-edge solution delivers data transmission rates of up to 2.5 Gbps over just two wires, offering an ultra-lightweight and space-saving alternative to traditional Ethernet cabling. Designed specifically for applications where weight and space are critical, the M Series SPE is ideal for UAVs, aerospace, motorsport, defense, and industrial automation.
Thanks to its robust ratchet coupling and IP68-rated sealing, the M Series SPE ensures a secure and reliable connection even in the most demanding environments. It provides a seamless, compact, and efficient solution for applications in UAVs, aerospace, automotive, and industrial automation.
Tested to military standards, the M Series SPE guarantees exceptional resistance to shock, vibration, and extreme environmental conditions. It is purpose-built for lightweight, high-performance applications, making it the optimized choice for industries where every gram and every second count.
- Robust ratchet latching mechanism
- Protection of sensitive data in harsh environments with a proprietary interface
- IEEE 802.3 protocol compliance and guaranteed signal integrity allow data transfer at rates up to 2.5Gb/s
- 360° screening for full EMC shielding
- Compatibility with unshielded twisted pair (UTP) and shielded twisted pair (STP)
- Up to 3000 guaranteed mating cycles, resulting in increased service life and reduced ownership costs
Follow us on
Custom interconnection solutions ready to meet your requirements
LEMO’s broad, innovative and modular portfolio includes 90,000 off-the-shelf connectors and 20,000 associated qualified components, so that different configurations can meet the most specific customer requirements. Our customers can rely on the long-term availability of products, with no risk of phasing-out or obsolescence. As well as LEMO’s leadership in the design and manufacturing of high-performing connectors, the complete interconnection solutions we provide also benefit from state-of-the-art flat, retractable or technical cables and wires designed and manufactured under LEMO’s own brand NORTHWIRE.
NORTHWIRE and LEMO – Your Interconnect Solutions Partner
By combining our existing expertise in cable assembly with LEMO's high quality connectors, we created a framework for innovative, integrated assemblies. Guided by the needs of our customers, our certified teams can design, build and test complete connection solutions of exceptional consistency and quality.
A Commitment to Quality
NORTHWIRE is committed to being an industry leading designer and manufacturer of custom cable and wire and assemblies. Our commitment to quality is demonstrated by numerous certifications:
- ISO 9001 Quality management
- ISO 13485 Medical devices
- AS 9100 Aviation, space, defense
- ISO 17025 Qualified test facility
End-to-end Services, Endless Innovation
- Profound understanding of the market
- Custom cable design
- Holistic solutions combining cables and connectors
- Rapid proof of concept
- Vertical integration
- Precise execution of specific requirements
- 100% of cable assemblies tested
- End-to-end quality assurance
- Swift product turnaround