REDEL SP Series

Featured Product from LEMO USA, Inc.

More Info Email Supplier Request a Quote

REDEL SP Series 
Remarkable design delivering top performance
Compact. Robust. Now resin-free IP68 sealing.
The REDEL SP Series takes high-performance connectivity to the next level — combining lightweight strength, exceptional contact density, and an ergonomic, easy-to-handle design. Now enhanced with resin-free IP68 sealing, it ensures uncompromised protection in the most demanding conditions.

Key Features
  • Patented internal push-pull latching system
  • Wide range of keying and colour coding for failsafe set-ups in critical environments
  • Strong blind mating using 3 guided keys
  • RoHS compliant / UL Recognition
  • For cable range from ø 2.5 mm to ø 7.5 mm
  • IEC60601-1: qualified for ESD (15kV)
  • Made of PPSU (polyphenylsulfone) for increased resistance to sterilisation

 

Follow us on 

 

Custom interconnection solutions ready to meet your requirements
LEMO’s broad, innovative and modular portfolio includes 90,000 off-the-shelf connectors and 20,000 associated qualified components, so that different configurations can meet the most specific customer requirements. Our customers can rely on the long-term availability of products, with no risk of phasing-out or obsolescence. As well as LEMO’s leadership in the design and manufacturing of high-performing connectors, the complete interconnection solutions we provide also benefit from state-of-the-art flat, retractable or technical cables and wires designed and manufactured under LEMO’s own brand NORTHWIRE.

NORTHWIRE and LEMO – Your Interconnect Solutions Partner
By combining our existing expertise in cable assembly with LEMO's high quality connectors, we created a framework for innovative, integrated assemblies. Guided by the needs of our customers, our certified teams can design, build and test complete connection solutions of exceptional consistency and quality.

A Commitment to Quality 
NORTHWIRE is committed to being an industry leading designer and manufacturer of custom cable and wire and assemblies. Our commitment to quality is demonstrated by numerous certifications:

  • ISO 9001 Quality management
  • ISO 13485 Medical devices
  • AS 9100 Aviation, space, defense
  • ISO 17025 Qualified test facility

 

End-to-end Services, Endless Innovation

  • Profound understanding of the market
  • Custom cable design
  • Holistic solutions combining cables and connectors
  • Rapid proof of concept
  • Vertical integration
  • Precise execution of specific requirements
  • 100% of cable assemblies tested
  • End-to-end quality assurance
  • Swift product turnaround