Disposable medical connectors

Featured Product from LEMO USA, Inc.

More Info Email Supplier Request a Quote

 

Disposable medical connectors for advanced medical device integration 
REDEL P Series Disposable Plastic Connectors Engineered for High-Volume Medical Applications
 The REDEL Disposable Plastic Series is a disposable medical connector system designed to deliver consistent electrical performance, secure mating and efficient integration in patient-connected medical devices.

At the core of the design is a two-part architecture that maintains reliable electrical performance, signal integrity and material reliability while reducing cost.

Engineered for next-generation medical technologies, REDEL Disposable connectors support pulsed field ablation (PFA) and pulsed electric field (PEF) therapies, delivering up to 5 kV pin-to-pin in a compact Ø18 mm package where safe and reliable energy delivery is critical.

Designed specifically for high-volume medical applications, this series supports scalable OEM integration through configurable connector solutions, simplified snap-in assembly and automated manufacturing capabilities.

Key Features
  • Reusable receptacle mates with disposable plug
  • Secure Push-Pull latching  
  • High-density configuration up to 34 contacts  
  • Up to 5 kV pin-to-pin in small Ø18 mm  
  • Snap-in receptacle for fast, hardware-free integration  
  • Multiple keying options for safe mating  
  • Compatible with EtO, gamma, e-beam and X-ray sterilization  
  • IEC 60601-1 compliant for ESD (15 kV)  
  • RoHS compliant / UL Recognition
  • Available in PSU or ABS housing  
  • Machined and Gold-plated contacts

 

LEMO connector solutions for Medical applications
LEMO, trusted partner in medical connectivity
For over 80 years, LEMO has been a proven partner in high-performance interconnect solutions for the medical industry. 
With innovation at the core, LEMO continues to develop state-of-the-art connectors that enhance the performance, safety, and longevity of medical devices.

Follow us on 

 

Custom interconnection solutions ready to meet your requirements
LEMO’s broad, innovative and modular portfolio includes 90,000 off-the-shelf connectors and 20,000 associated qualified components, so that different configurations can meet the most specific customer requirements. Our customers can rely on the long-term availability of products, with no risk of phasing-out or obsolescence. As well as LEMO’s leadership in the design and manufacturing of high-performing connectors, the complete interconnection solutions we provide also benefit from state-of-the-art flat, retractable or technical cables and wires designed and manufactured under LEMO’s own brand NORTHWIRE.

NORTHWIRE and LEMO – Your Interconnect Solutions Partner
By combining our existing expertise in cable assembly with LEMO's high quality connectors, we created a framework for innovative, integrated assemblies. Guided by the needs of our customers, our certified teams can design, build and test complete connection solutions of exceptional consistency and quality.

A Commitment to Quality 
NORTHWIRE is committed to being an industry leading designer and manufacturer of custom cable and wire and assemblies. Our commitment to quality is demonstrated by numerous certifications:

  • ISO 9001 Quality management
  • ISO 13485 Medical devices
  • AS 9100 Aviation, space, defense
  • ISO 17025 Qualified test facility

 

End-to-end Services, Endless Innovation

  • Profound understanding of the market
  • Custom cable design
  • Holistic solutions combining cables and connectors
  • Rapid proof of concept
  • Vertical integration
  • Precise execution of specific requirements
  • 100% of cable assemblies tested
  • End-to-end quality assurance
  • Swift product turnaround