- Trained on our vast library of engineering resources.

HALO LED CONNECTOR

Featured Product from LEMO USA, Inc.

More Info Email Supplier Request a Quote

HALO LED CONNECTOR
LEMO halo LED connector includes a LED lighted flange to display connection status
This Push-Pull metal connector is based on existing LEMO series and is available in B or T series.

This product includes a LED lit flange allowing to display the connection status, which enables the user to have immediate visual identification showing that the connector is securely connected and powered up.

The connector includes a circular array of LED positioned on the connector flange. These LEDs can be either white, red, green or blue. The equipment designer can also, according to his needs, display two different colours consecutively (green/red for instance), allowing the equipment to display a connector status for diagnostics.

As part of the IAC™ (Intelligent Active Connector) program, additional features, such as unique connector identification can be available. In this case, the connector pair will encapsulate an electronic chip that can offer identification, counting, safety and security options.

Features:

  • Display connection status
  • Push-Pull connector
  • IP50 / IP68
  • Various colours available: red, blue, white, green... 
  • Robust construction
  • High insulating properties of PEEK insulator
  • Operating temperature: -40°C to +100°C

 

Follow us on 

 

The Original Push-Pull Connector
LEMO is the acknowledged leader in the design and manufacture of precision custom connection and cable solutions. LEMO's high quality Push-Pull connectors are found in a variety of challenging application environments including medical, industrial control, test and measurement, audio-video and telecommunications.

LEMO has been designing precision connectors for seven decades. Offering more than 75,000 combinations of product that continue to grow through custom specific designs, LEMO and its affiliated sister companies REDEL, NORTHWIRE and COELVER currently serve more than 100,000 customers in over 80 countries around the world.

Video presentation