Xilinx XC7VX690T-2FFG1761I Virtex-7 FPGA

Featured Product from LIXINC Electronics Co., Limited

Xilinx XC7VX690T-2FFG1761I Virtex-7 FPGA-Image

The Xilinx XC7VX690T-2FFG1761I Virtex-7 FPGA is engineered for demanding embedded applications that require high processing power, scalability, and reliable performance in harsh environments. With an impressive 693K logic cells, 850 I/O pins, and 54.19 Mbits of RAM, this FPGA provides the flexibility and connectivity necessary for complex industrial, telecommunications, and automotive designs. The device operates within a broad temperature range of -40°C to 100°C, ensuring consistent operation in extreme conditions.

Designed for seamless integration into your system, this FPGA helps professional buyers by offering a solution that meets the highest standards in performance, scalability, and environmental compliance. For engineers, the XC7VX690T-2FFG1761I simplifies the development process with its flexible power supply, extensive memory capacity, and a broad range of applications in various industries, ensuring that your designs meet both operational and environmental challenges.

Key Features:

  • Logic Elements/Cells: 693,120 for processing complex digital logic

  • RAM: 54.19Mbits for high-speed memory-intensive applications

  • I/O Pins: 850, providing extensive connectivity options

  • Package Type: 1760-BBGA, FCBGA for surface-mount applications

  • Operating Temperature: -40°C to 100°C for reliable performance in harsh environments

  • Voltage Supply: 0.97V to 1.03V for flexible power requirements

  • Compliance: Lead-free and RoHS Compliant, adhering to environmental standards

Applications:

  • Telecommunications: High-performance communication systems

  • Automotive: Embedded control systems for automotive applications

  • Industrial Control: Robust systems requiring powerful processing and connectivity

  • Embedded Systems: Scalable and flexible solutions for various embedded applications

Shipping Options:
DHL, UPS, FedEx, TNT, EMS, and more

Estimated Delivery: Nov 20 - Nov 24, 2024

The Xilinx XC7VX690T-2FFG1761I FPGA is your ideal solution for high-performance, flexible, and reliable embedded system designs. It streamlines the design process for engineers while meeting demanding industry requirements.