NEW Ethernet Option for LB5900 Series Power Meters
Featured Product from LadyBug Technologies LLC
LadyBug Technologies’ LB5900 series LAN/Ethernet power sensors deliver fast accurate measurements utilizing Ethernet connectivity. The product line includes a wide range of advanced capabilities such as frequency coverage from 4 kHz up to 75 GHz, triggering, analog recorder output, and two video filter rates. No local power source is required since the power sensors include PoE (Power over Ethernet) capability. These features make the sensors ideal for tower, SATCOM, manufacturing test, and other multiple sensor applications. The security of Ethernet is enhanced with the product line’s security options. Option MIL, which prevents storage of information in the sensor. And for applications that must store settings or data in the sensor, Option SAN, which on command, securely erases any data that the user has stored in the sensor.