PPE PLASTIC FOR AIRCRAFT INTERIORS
Featured Product from Laird Plastics, Inc.
PPE PLASTIC FOR AIRCRAFT INTERIORS
Tecanyl VH2 black is a specially formulated PPE plastic (Polyphenylene ether) designed for use in commercial aircraft interiors. It has been tested to and passed the requirements for FAR 25.853, as well as specific customer specifications for interior cabin products. The material's favorable flame and smoke generation characteristics make it suitable for applications in aircraft interior spaces such as the galley, bathrooms, and interior cabin space, and even in the flight deck itself. Tecanyl VH2 black is an ideal choice for those looking for a safe and reliable PPE plastic for their aircraft interior needs.
Features
- Excellent dimensional stability and low specific gravity to yield light weight parts.
- Chemical attack from water, most salt solutions, acids and bases is also minimal with TECANYL™ VH2.
- Has a non-halogenated flame retardant system brining V0 performance with a lower smoke output than TECANYL™ VH1
- Exhibits low smoke performance meeting many industry standards for flame and smoke testing
- Improved product based on Sabic IP Noryl™ black resin. Due to its inherent chemical composition, TECANYL™ VH2, exhibits unusually low moisture absorption. Therefore, good electrical insulating properties are realized over a wide range of humidity and temperature conditions.
Applications
- Aircraft and aerospace interiors
- Aircraft and aerospace technology
- Railway Interiors
- Transportation
Standards and Testing
FAR 25.853 Appendix F, Part 1, (a), 1, (i) (Air)
- Passes 60 second and 12 second vertical test
- Passes FAA Smoke Density test
- Passes Toxicity – Draeger tube
ASTM E162 (Rail)
- Flame Spread Index ~ 15
ASTM E662 (Air/Rail)
- Ds @ 1.5 min 11-13 passes FAR 25.853
- Ds @ 4.0 min 20-40 passes FAR 25.853
- Ds @ 20 min 73 – 106 meets FRA requirements
It has been tested to and passed the requirements for FAR 25.853
About Laird Plastics
Plastics have revolutionized the world, enabling our society to enjoy the benefits of products that are safer, lighter, stronger, cheaper and more practical than traditional materials. Laird Plastics has been a leading distributor of plastic sheets, rods, films, and more for over 70 years, adapting along the way to new markets and innovations as the industry continues to modernize.
Operating with a network of over 50 distribution centers across North America and partnering with the industry’s leading manufacturers, Laird Plastics takes a unique, decentralized approach to the distribution business model and offers an extensive and specialized array of plastic materials. Laird Plastics stocks high-performance acrylics and polycarbonates, solutions to support their primary specialty, the sign and graphics industry, including foam boards, styrene, polypropylene, and vinyl banners, as well as mechanical and engineering materials such as UHMW, LDPE, HDPE, nylons, and acetals.