Cernox Cryogenic Temperature Sensors

Featured Product from Lake Shore Cryotronics, Inc.

More Info Email Supplier Request a Quote

Cernox® thin film resistance cryogenic temperature sensors offer significant advantages over comparable bulk or thick film resistance sensors. The smaller package size of these thin film sensors makes them useful in a broader range of experimental mounting schemes, and they are also available in a chip form. They are easily mounted in packages designed for excellent heat transfer, yielding a characteristic thermal response time much faster than possible with bulk devices requiring strain-free mounting. Additionally, they have been proven very stable over repeated thermal cycling and under extended exposure to ionizing radiation.

 

Cernox® Features

  • Low magnetic ?eld- induced errors
  • Temperature range of 100 mK to 420 K (model dependent)
  • High sensitivity at low temperatures and good sensitivity over a broad range
  • Excellent resistance to ionizing radiation
  • Bare die cryogenic temperature sensor with fast characteristic thermal response times: 1.5 ms at 4.2 K, 50 ms at 77 K
  • Broad selection of models to meet your thermometry needs
  • Excellent stability
  • Non-magnetic package options available (AA, BC, BG, BR)
  • Variety of packaging option