Hardened SONiC NOS by Larch Networks

Featured Product from Larch Networks

More Info Email Supplier Request a Quote

Through rigorous Q&A cycles, we ensure performance, reliability, and compliance with industry standards, while security reinforcement addresses vulnerabilities and safeguards the system. At the same time, stability improvements guarantee predictable and uninterrupted operation, allowing Larch Networks to deliver hardened SONiC solutions ready for enterprise, telecom, industrial, and mission-critical environments.

Key Features

  • High Availability
    Ensures uninterrupted service with features like Fast Reboot, warm upgrades, and process restarts without disrupting traffic.
  • Advanced Telemetry and Monitoring
    Provides real-time network performance insights and integrates with popular monitoring frameworks.
  • Cloud-Scale Networking
    Scales to support the largest data center operations.
  • Comprehensive Protocol Support
    Supports major Layer 2 and Layer 3 networking protocols, including BGP, OSPF, MPLS, VXLAN, and more.
  • Modular Architecture
    Highly customizable architecture that allows components such as Border Gateway Protocol (BGP), VLAN, and Quality of Service (QoS) to be added or removed based on specific requirements.
  • Container-Based Applications
    Each network function runs in its own container, allowing for independent updates and upgrades without affecting other components.
  • uCentral Cloud Management
    Supports access point and LAN switch management using the uCentral protocol, enabling zero-touch provisioning (ZTP) and open-source development.