Larch Network Data Center Switches
Featured Product from Larch Networks
Larch Networks designs and provides full set of devices for the datacenter:
10-Gigabit based devices for a small corporate Data CenterTOR switches with 10/25Gbps downlinks and 100Gbps uplinksLEAF/SPINE switches with 400Gbit cross-links and 12.8Tbps total performance EBOF high-performance storage systems.Our devices can cover full leaf/spine and top of rack (ToR) deployment, allowing maximum flexibility, with port speeds spanning from 10Gbps to 400Gbps and port density (single 1U) that enables full rack connectivity to any server at any speed and power efficiency.
Larch Networks switches support the open-source Open Network Install Environment (ONIE) for zero touch installation of SONiC networking operating system or commercial OcNOS system.