LPL2 Inert Solenoid Pump
Featured Product from Lee Co. (The)
The Lee Company's new LPL2 Inert Solenoid Pump was designed to offer greater design flexibility and significant cost savings to the medical and scientific industries.
The LPL2 pump features a revolutionary port head design that allows tubing connections and manifold mounting.
This enables the designer to test the fluidic system using connections to soft 1/16" tubing, and then once the system design has been finalized, the same pump can be manifold mounted using standard O-rings.
The pump also features a contoured end cap which provides secondary connector retention and is compatible with standard AMP connectors.
More Featured Products