LPG Inert Solenoid Pump

Featured Product from Lee Co. (The)

More Info Email Supplier Request a Quote

The Lee Company's new LPG Series Inert Solenoid Pump was designed to offer greater design flexibility and significant cost savings to the medical and scientific industries.

The LPG pump features a revolutionary port head design that allows tubing connections and manifold mounting. This enables the designer to test the fluidic system using connections to soft 1/16" tubing, and then once the system design has been finalized, the same pump can be manifold mounted using standard O-rings.

Available in standard 100 µL and 175 µL models, the LPG pump features low power consumption and a contoured end cap which provides secondary connector retention and is compatible with standard AMP connectors.