Duel Metering Flow Control Valve

Featured Product from Lee Co. (The)

More Info Email Supplier Request a Quote

The Lee Company’s Dual Metering Flow Control valve is a two way restrictor that allows a designer to specify a different metered flow rate in each direction. The valve is ideal for high pressure hydraulic applications with system pressures up to 3000 psi. It features all stainless steel construction for durability and long life and it is available in .187 and .281 diameter models. Each Lee Dual Metering Flow Control is 100% tested in both flow directions to ensure reliable, consistent performance.

Click here to view other Flow Metering Valves >>