The Lee Co: Titanium Hi-Bar Screens

Featured Product from Lee Co. (The)

More Info Email Supplier Request a Quote

Our laser-drilled screens are designed to resist titanic forces and corrosive fluids and will stand up to the full tank pressure of a rocket.

Custom Safety Screens for Unique Spacecraft

No two spacecraft models are alike, which means that designers may not be able to source safety screens as commercial off-the-shelf parts. The Lee Company is capable of rapidly designing, fabricating, and scaling the production of space-grade safety screens to any desired specification. We can create custom brazing designed to resist high temperatures or designs milled from a single steel bar without any brazing at all. We’ve created screens that are as wide as a foot across or as small as just an eighth of an inch. The pedigree of our safety screens includes use in crewed spacecraft – if astronauts trust their lives to our products, so can you.

Over 50% of Lee safety screens are special products designed to meet the requirements of a specific application. Our capabilities far exceed our standard product line, including, for example, laser drilled, drilled hole sizes between 25 micron and 1500 micron, a wide variety of materials, higher burst and collapse pressure ratings, or unique envelopes optimized for high flow capacity, custom mounting, or integrated bypass mechanisms.

See all of Lee's safety screens here - and how you can work with Lee to customize the safety screen for your specifications.