375 Spring Biased Shuttle Valve
Featured Product from Lee Co. (The)
The Lee Company's new 375 Spring Biased Shuttle Valve is the latest addition to Lee's line of miniature spring biased shuttle valves. The poppet in this shuttle valve is biased so that the emergency port (E) is normally closed, and the normal (N) and service (S) ports are connected. This new shuttle valve is ideal for high pressure applications with system pressures up to 5000 psi.
For added installation flexibility, the 375 Spring Biased Shuttle Valve is available with the biased port (Port E) at either end of the valve. The metal components are constructed entirely of stainless steel for durability and long life. Each spring biased shuttle valve is 100% tested and inspected to ensure reliable, consistent performance.