NACE Compliant Floserts

Featured Product from Lee Co. (The)

More Info Email Supplier Request a Quote

The Lee Company introduces a new line of Lee Flosert® flow regulating valves, specifically designed for the harsh duty applications found in the oil tool industry.

The valves are constructed entirely of corrosion-resistant materials that are compliant with NACE specification MR0175/ISO 15156. The Lee NACE Compliant Floserts provide a constant flow rate over a wide range of differential pressures up to 8000 psid.

Lee NACE Compliant Foserts are available in regulated flow forward and regulated flow reverse directions, with regulated flow rates available from .01 to 5 GPM. Sizes range from .250" to .500" in diameter. Each Lee Flosert is 100% tested and inspected to ensure reliable, consistent performance, eliminating the need for additional in-house testing.

Product Data Sheet 

Flow Controls Intro