Ø .093 Lee Chek®
Featured Product from Lee Co. (The)
The Lee Company's new 093 Lee Chek® is an ultra miniature, precision, side-exit check valve. This 0.093" diameter check valve is based on the same field-proven technology as the 0.187" diameter side exit Lee Chek.
Weighing only 0.14 grams nominal, the 093 Lee Chek offers a 90% reduction in weight over the 187 version and is 50% shorter, resulting in a corresponding reduction in installation boss size and weight.
Available in a forward flow configuration, the new Lee Chek is constructed entirely of stainless steel, and features a hard, metal to metal seat for durability and long life. Each Lee Chek is 100% tested and inspected to ensure reliable, consistent performance.
More Featured Products