Thin hard chrome replacement for textured surfaces
Service Detail from Linde Advanced Material Technologies
ExoFilmTM coatings are an ultra-thin solution for textured surfaces. They are environmentally-compliant and perform better than flash hard chrome plating.
Since ExoFilm coatings are ultra-thin, they are capable of following a textured surface. They can be applied as thin as 5 microns (0.0002") and offer a very low as-sprayed roughness. The finish has a light grey appearance like dull chrome.
They are REACH-compliant, so they provide a sustainable solution to eliminate the use of hard chrome plating and the hazardous waste created by the plating process.
They perform equal to, if not better than, flash hard chrome. They have a comparable hardness, while offering much better wear and corrosion protection.