Aquiline Maintained - Metal

Featured Product from Linemaster Switch Corporation

More Info Email Supplier Request a Quote

The Aquiline Maintained Metal (971-DC3JM) is a maintained, corded foot switch with a three-prong plug, designed for dependable control across a wide range of applications. It features a black cast zinc housing with a formed steel base, offering strength along with rust-proof and corrosion-proof construction.

Designed with a non-skid base pad and two mounting holes for rigid floor or equipment installation, this switch includes raised treadle ribs for positive traction during operation. Electrical ratings are 12A, 1 HP at 250 VAC, and 1/2 HP at 125 VAC.

Common applications include lighting, medical equipment, and sonic surgery systems.

 

Aquiline Maintained Metal