Atlas - No Shield

Featured Product from Linemaster Switch Corporation

More Info Email Supplier Request a Quote

The Atlas No Shield (936-SWNC4) is a single-stage, momentary foot switch designed for worldwide use in demanding industrial environments.

Constructed with a cast-aluminum treadle and housing, finished in painted alert orange, and protected by a heavy-duty cast-iron cover. The enclosure is drip-tight, dust-tight, watertight, and oil-tight, supporting reliable operation in harsh conditions.

The Atlas is equipped with multiple contact configurations and forced-disconnect capability for normally closed contacts. It also supports direct PLC interfacing through bifurcated contacts, with galvanically isolated normally open and normally closed circuits that can be wired to different loads and polarities.

Three mounting holes allow for rigid mounting to the floor or equipment, and a single PG 16 threaded conduit entry comes standard.

 

Atlas No Shield