Protect Precision Tools from Vibration
Featured Product from Links-Japan, LLC
Vibration Isolation Table
Vibration Control for Optical Microscopes and Precision Balances
Using NonBuren, with its excellent vibration damping and shock absorption, we’ve achieved a level of vibration control that goes beyond conventional rubber. NonBuren can be placed directly under devices like optical microscopes and precision balances, and it's ready to use right away to reduce external vibrations. This vibration isolation table is maintenance-free and highly cost-effective. It can also be used as a "vibration-damping platform." When placed under small compressors or other vibration sources, it effectively reduces vibrations to the floor. Please note that the load capacity is up to 50kg; for heavier loads, please refer to our other products. For explanations on anti-vibration and vibration isolation,