Videos
Featured Videos
ATEC''s Press-Fit Free Guide Unit (FGU Series) is designed to compensate for misalignment during press-fitting operations. The FGU follows the tapered surface of the workpiece or mating part, allowing movement in the X, Y, and θ directions to compensate for positioning errors. During press-fitting, the sliding section seats against the main body to prevent further movement. Once the pressure is released, it returns to its original position. The FGU helps prevent press-fitting problems in hydraulic and servo presses, improves assembly quality, and reduces assembly time.
Planeveyor Lifter is a pneumatic lifting and positioning system designed to reduce manual effort when moving heavy workpieces. Built-in air cylinders raise the workpiece above the table surface, allowing smooth 360° omni-directional movement on ball transfer units.
Key Features
- 360° omni-directional movement
- Pneumatic lifting mechanism
- Smooth positioning of heavy workpieces
- Reduces operator effort
- Available in square groove, T-slot, and modular single-unit configurations
- Ideal for positioning and moving heavy workpieces in industrial applications
Planeveyor Lifter improves productivity by making heavy workpieces easier to move and position in manufacturing environments.
ATEC''s Planeveyor Ball Transfer - Debris Discharge Type is designed to help prevent rotation problems caused by debris.
Its unique design allows debris to pass through the ball transfer and be discharged through a hole at the bottom. As the main ball rotates, the small balls circulate inside, pushing debris toward the discharge hole and out of the unit.
This design is suitable for applications where dust, sand, chips, or other debris may enter the ball transfer, including steel plate handling, sand mold handling, stone processing, powder molding machines, washing equipment, and machining operations.
ATEC''s Centering Unit is designed for quick and simple workpiece positioning.
The top plate moves smoothly in all directions, allowing workpieces to be moved with minimal force. When unloaded, the top plate quickly returns to its original position. By supplying air, the top plate can be locked at any position.
The Centering Unit is suitable for positioning in conveying systems such as roller conveyors and enables precise positioning with less power than conventional methods. It is used in a wide range of applications, including semiconductor production lines, automotive parts assembly, welding, painting, industrial machinery assembly, and material handling and positioning.
ATEC''s Fine Control Device (FCD) compensates for positional misalignment in robotic assembly and part insertion applications.
It slides smoothly in the X, Y, and θ directions, following guide-in features or tapered surfaces to enable smooth insertion and help reduce cycle time.
Key Features:
- Compensates for misalignment during part insertion
- Pneumatically locks the top plate in the center position during transfer and unlocks it during insertion
- May eliminate the need for cameras or sensors when suitable guide-in features are available
- Customizable for tool-side or robot-side mounting and equipment positioning applications
Manufacturer: ATEC CO., LTD., Japan
International Sales Support: Links-Japan LLC
Website: https://www.planevey
Contact: shinh@linksjp.co.jp