Lightweight Aluminum Strap Wrench

Featured Product from Lowell Corporation

More Info Email Supplier Request a Quote

Lowell Corporation has updated four lightweight aluminum models to its strap wrench line. Designed for use in industrial, construction, and utility applications, the tools make it possible to turn any shape without scratching, denting, or crushing.

Industrial and construction uses include loosening and tightening oddly-shaped and frozen fittings, machine and vehicle oil filters, small handwheels, PVC pipe, knurled fasteners and knobs, and turned shafts.

The tools are ideal for plumbing repairs. They serve to loosen vehicle oil filters, jar lids, and irregular handles around the home.

Specs for the four new wrenches include handling lengths that range from 6” to 24”. Furthermore, strap lengths range from 17” to 54,” and custom lengths are available. Capacities range from 2” to 12.” The torque limits range from 20 lb-ft to 330 lb-ft, and weights range from 1/8 lb. to 2-5/8 lbs.

Lowell also offers two other lines of strap wrenches: the Simplex Standard and the heavy-duty Warnock. All wrenches are guaranteed against defects in material and craft for one year from the date of delivery.

For more information about the Lowell wrench and socket combos, call (800) 456-9355 or email customerservice@lowellcorp.com. You can also connect with us on Facebook for exciting updates on future products.

The Leading Strap Wrench Manufacturer

Lowell Corporation offers the best hand tools in the industry. Whether you need a strap wrench or socket wrench set, you’ll want the right balance between cost and efficiency. Our custom hand tools make tough jobs easier with waterworks engineer and lineman tools. We’ve been increasing productivity in construction, maintenance, and manufacturing operations since 1869. Let our waterworks and lineman wrench technology simplify your workload. With our essential industrial/OEM parts, you get the backing of the most trusted name in the hand tool industry.

Lowell Corporation is proud to manufacture all of its lineman tools right here in the U.S.A. in the heart of New England. All Lowell wrenches are 100% guaranteed with our one-year manufacturer warranty against defects in material and craft for one year from the date of delivery.