Red, White & Blue Series
Featured Product from Lowell Corporation
Featuring our 100TDE, 8D and 151T wrenches. Make your toughest jobs easier with our new Red, White & Blue series wrenches! This series boasts 200lb-ft torque capacity, a fabricated steel handle, features an ergonomic handle grip and fits in most common holsters. Like most of Lowell's wrenches, these models also include the Bolt-Thru design which allows long bolts to pass entirely through the wrench head.
Our Red, White, and Blue 100TDE has 5 sockets in a single wrench! It features Square = 3/4″(oversize), 1″ & 1-1/8″, Hex = 9/16″ & 3/4″, (3/4″ Hex also turns 5/8″ square nuts). This one 8" wrench does the work of many! It is twice as strong as a standard ratcheting box wrench and has reversing controls at both ends.
When you carry our Red, White, and Blue 8D, it is like having 4 wrenches in your pocket as once! It features a 1-1/8″ square opening for 3/4″ hardware, a 1″ square opening for 5/8″ hardware, a 13/16″ square opening for 1/2″ hardware, and a 3/4″ square opening for 1/2″ lag bolts. It weighs only 1-3/8 lbs but boasts 200 lb-ft Torque Capability.
Our Red, White, and Blue 151T is perfect for getting the job done as safely as possible. It was designed with Linemen in mind, by providing a number of square sizes so they won't have to worry about digging through a socket set while several feet up in the air. It is one of Lowell's most popular triple square wrenches that includes the sizes 13/16" x 1" x 1-1/8" so you can get the job done quicker and safer.