Quad Square Wrench Keeps Linemen Safe
Featured Product from Lowell Corporation
Lowell’s 8D-QS Quad Square Lineman’s Wrench packs several features to make work easier and safer for high-line workers.
Weighing only 1-3/8 lb. and only 13″ long, the Quad Square can easily carry up a pole on a tool-belt. It’s well balanced for easy and safe prolonged use. Its 200 lb-ft of torque delivers serious turning power. Low profile steel sockets with 36 teeth yield a 10º handle throw making the tool ideal for working faster and safer in tight spots. The investment cast steel sockets promise excellent strength and accuracy, and a new ratchet engagement design provides smooth operation and quickly reversing.
There are four square sizes in the two-sided socket: 1-1/8″ for 3/4″ hardware, 1″ for 5/8″ nuts, 13/16″ opening for 1/2″ hardware, and a 3/4″ size to handle 1/2″ lag bolts.
8D Quad Square has a 13″ ergonomic handle with a full-length grip. This design lets a worker grab the wrench at any point on the handle. High-Vis sockets and grips make it easy to find the tool on a work site or in a toolbox.
The wrench also features Lowell’s Bolt-Thru design that lets workers engage nuts on long bolts or all-thread rod.
Although the 8D-QS can handle years of action, we recommend cleaning after each use to ensure optimal performance. There is a conditional one year warranty.
For more information about the Lowell wrench and socket combos, call (800) 456-9355 or email customerservice@lowellcorp.com. You can also connect with us on Facebook for exciting updates on future products.
We Make Utility Work Safe
Lowell Corporation offers the best hand tools in the industry. Whether you need a strap wrench or socket wrench set, you’ll want the right balance between cost and efficiency. Our custom hand tools make tough jobs easier with waterworks engineer and lineman tools. We’ve been increasing productivity in construction, maintenance, and manufacturing operations since 1869. Let our waterworks and lineman wrench technology simplify your workload. With our essential industrial/OEM parts, you get the backing of the most trusted name in the hand tool industry.
Lowell Corporation is proud to manufacture all of its lineman tools right here in the U.S.A. in the heart of New England. All Lowell wrenches are 100% guaranteed with our one-year manufacturer warranty against defects in material and craft for one year from the date of delivery.